The RM80N60DF is an N-Channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification in DC/DC converters. It features a DFN5X6-8L package and is rated for a drain-source voltage of 60 V, continuous drain current of 80 A, and operates up to 150 °C. The on-resistance is typ. 3.5 mΩ at VGS = 10 V and 4.0 mΩ at VGS = 4.5 V. The device has a total gate charge of 67 nC and includes 100% UIS and Vds testing. It is Pb-free, RoHS compliant, and meets AEC-Q200 qualification standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM80N60DF |
| Product Name | MOSFET |