ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6A045APTCR

Description
P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ6A045APTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6A045APTCRTR-ND
Single FETs, MOSFETs RQ6A045APTCRTR-ND
P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6A045APTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6A045APTCRCT-ND
Single FETs, MOSFETs RQ6A045APTCRCT-ND
P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6A045APTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6A045APTCRDKR-ND
Single FETs, MOSFETs RQ6A045APTCRDKR-ND
P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 12V 4.5A (Ta) 950mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6A045APTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6A045APTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6A045APTCR
MOSFET P-CH 12V 4.5A TSMT6

MOSFET P-CH 12V 4.5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH -12V -4.5A SMALL SIGNAL

MOSFET PCH -12V -4.5A SMALL SIGNAL

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ6A045APTCRTR-ND RQ6A045APTCR RQ6A045APTCR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single IGBTs - 448-AIGB50N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
3 suppliers