ROHM Semiconductor USA, LLC Single FETs, MOSFETs RRQ020P03TCR

Description
MOSFET P-CH 30V 2A TSMT6
Request a Quote Datasheet
Description
MOSFET P-CH 30V 2A TSMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-RRQ020P03TCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRQ020P03TCRCT-ND
Single FETs, MOSFETs 846-RRQ020P03TCRCT-ND
MOSFET P-CH 30V 2A TSMT6

MOSFET P-CH 30V 2A TSMT6

Buy Now Datasheet
Single FETs, MOSFETs - 846-RRQ020P03TCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRQ020P03TCRTR-ND
Single FETs, MOSFETs 846-RRQ020P03TCRTR-ND
P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

P-Channel 30V 2A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - 846-RRQ020P03TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RRQ020P03TCRDKR-ND
Single FETs, MOSFETs 846-RRQ020P03TCRDKR-ND
MOSFET P-CH 30V 2A TSMT6

MOSFET P-CH 30V 2A TSMT6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1088942-RRQ020P03TCR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1088942-RRQ020P03TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1088942-RRQ020P03TCR
Win Source Part Number: 1088942-RRQ020P03TCR Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 2A (Ta) Rds On (Max) @ Id, Vgs: 160mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power Dissipation (Max): 1.25W (Ta) Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSMT6 (SC-95) Gate Charge (Qg) (Max) @ Vgs: 3.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 230 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): ZXMN3A01ZTA; CPH3355-TL-W; IRF7503TRPBF; ZXMC3AM832TA; NTJS4160NT1G; FDN358PRRQ020P03 TCR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Base Product Number: RRQ020 Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Win Source Part Number: 1088942-RRQ020P03TCR
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 2A (Ta)
Rds On (Max) @ Id, Vgs: 160mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 1.25W (Ta)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSMT6 (SC-95)
Gate Charge (Qg) (Max) @ Vgs: 3.2 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 230 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): ZXMN3A01ZTA; CPH3355-TL-W; IRF7503TRPBF; ZXMC3AM832TA; NTJS4160NT1G; FDN358PRRQ020P03 TCR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: RRQ020
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 2A MOSFET Transistor
278-RRQ020P03TCR
30V 2A MOSFET Transistor 278-RRQ020P03TCR
MOSFET P-CH 30V 2A TSMT6 Product overview: RRQ020P03TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRQ020P03TCR can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 2A TSMT6 Product overview: RRQ020P03TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRQ020P03TCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRQ020P03TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRQ020P03TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRQ020P03TCR
MOSFET P-CH 30V 2A TSMT6

MOSFET P-CH 30V 2A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Trans MOSFET P-CH 30V 2A

MOSFET Trans MOSFET P-CH 30V 2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-RRQ020P03TCRCT-ND 1088942-RRQ020P03TCR 278-RRQ020P03TCR RRQ020P03TCR RRQ020P03TCR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
PD 1250 milliwatts 1.25 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data