MOSFET P-CH 30V 2.5A TSMT3 Product overview: RQ5E025SPTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E025SPTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892258-RQ5E025SPTL
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 2.5A (Ta) 700mW (Ta) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5E025
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5E025SPTLCT, RQ5E025SPTLDKR, RQ5E025SPTLTR
P-Channel 30V 2.5A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 30V 2.5A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 30V 2.5A (Ta) 700mW (Ta) Surface Mount TSMT3
MOSFET P-CH 30V 2.5A TSMT3
MOSFET P-CH 30V 2.5A TSMT3
MOSFET PCH -30V -2.5A SMALL SIGNAL
MOSFET, P-CH, -2.5A, -30V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RQ5E025SPTL | 892258-RQ5E025SPTL | RQ5E025SPTLDKR-ND | RQ5E025SPTL | RQ5E025SPTL | RQ5E025SPTL | 82AC3057 |
| Product Name | 30V 2.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E025SPTL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, -2.5A, -30V, Sot-346T; Transistor Polarity Rohm |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| Transconductance | 0.0016 kS | ||||||
| PD | 1 milliwatts | 700 milliwatts |