The RM135N100HD is an N-channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification, featuring a 100V drain-source voltage rating and a continuous drain current of 135A. It comes in a TO-263-2L package and operates up to 175°C with a maximum on-resistance of 4.6mΩ at 10V gate-source voltage. The device is 100% UIS tested, Pb-free, and halogen-free, with a typical gate charge of 92nC and a single-pulse avalanche energy of 1050mJ. Thermal resistance from junction to case is 0.71°C/W.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM135N100HD-T |
| Product Name | MOSFET |