ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSD140P06TL

Description
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet
Description
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSD140P06TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD140P06TLTR-ND
Single FETs, MOSFETs RSD140P06TLTR-ND
P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount CPT3

P-Channel 60V 14A (Ta) 20W (Tc) Surface Mount CPT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD140P06TL - 1092768-RSD140P06TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD140P06TL
1092768-RSD140P06TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD140P06TL 1092768-RSD140P06TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092768-RSD140P06TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 3V @ 1mA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 84 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092768-RSD140P06TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1900pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 84 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 14A MOSFET Transistor
278-RSD140P06TL
60V 14A MOSFET Transistor 278-RSD140P06TL
MOSFET P-CH 60V 14A CPT3 Product overview: RSD140P06TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD140P06TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 14A CPT3 Product overview: RSD140P06TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD140P06TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1246820 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1246820
MOSFETs 1246820
ROHM RSD140P06TL MOSFET

ROHM RSD140P06TL MOSFET

Supplier's Site
Mosfet, P-Ch, -60V, -14A, To-252; Transistor Polarity Rohm - 10AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -14A, To-252; Transistor Polarity Rohm
10AC8947
Mosfet, P-Ch, -60V, -14A, To-252; Transistor Polarity Rohm 10AC8947
MOSFET, P-CH, -60V, -14A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -60V, -14A, TO-252; Transistor Polarity:P Channel; Continuous Drain Current Id:-14A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.06ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RSD140P06TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RSD140P06TL
Single FETs, MOSFETs RSD140P06TL
MOSFET P-CH 60V 14A CPT3

MOSFET P-CH 60V 14A CPT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Trans MOSFET P-CH 60V 14A

MOSFET Trans MOSFET P-CH 60V 14A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD140P06TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD140P06TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD140P06TL
MOSFET P-CH 60V 14A CPT3

MOSFET P-CH 60V 14A CPT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSD140P06TLTR-ND 1092768-RSD140P06TL 278-RSD140P06TL 1246820 10AC8947 RSD140P06TL RSD140P06TL RSD140P06TL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD140P06TL 60V 14A MOSFET Transistor MOSFETs Mosfet, P-Ch, -60V, -14A, To-252; Transistor Polarity Rohm Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); CPT3 Tape & Reel (TR) Sot-428 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 60 volts 60 volts
PD 20000 milliwatts 20 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306TRL - 769352-AUIRFS3306TRL - Win Source Electronics
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details