The RM5N700LD is an N-channel super junction MOSFET in a TO-252 package, designed for AC-DC switching power supplies, PFC, and industrial power applications. It features a 700 V drain-source breakdown voltage, a typical on-resistance of 840 mΩ at 2.5 A, and a pulsed drain current rating of 15 A. The device has a low gate charge of 10 to 20 nC, enabling reduced driving requirements, and is 100% avalanche tested with a single pulse avalanche energy of 135 mJ. Thermal resistance junction-to-case is 2.55 °C/W, and junction temperature ranges from -55 °C to +150 °C. The part is RoHS compliant and designed for high-efficiency power conversion.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RM5N700LD-T |
| Product Name | MOSFET |