ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF025N03TL RTF025N03TL

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027630-RTF025N03TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 5.2nC @ 4.5V Max Input Capacitance: 270pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 67 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027630-RTF025N03TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 5.2nC @ 4.5V Max Input Capacitance: 270pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 67 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF025N03TL - 027630-RTF025N03TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF025N03TL
027630-RTF025N03TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF025N03TL 027630-RTF025N03TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027630-RTF025N03TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 5.2nC @ 4.5V Max Input Capacitance: 270pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 67 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027630-RTF025N03TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 5.2nC @ 4.5V
Max Input Capacitance: 270pF @ 10V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 67 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
30V 2.5A MOSFET Transistor
278-RTF025N03TL
30V 2.5A MOSFET Transistor 278-RTF025N03TL
MOSFET N-CH 30V 2.5A TUMT3 Product overview: RTF025N03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTF025N03TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 2.5A TUMT3 Product overview: RTF025N03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTF025N03TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RTF025N03TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTF025N03TLCT-ND
Single FETs, MOSFETs RTF025N03TLCT-ND
N-Channel 30V 2.5A (Ta) 800mW (Ta) Surface Mount TUMT3

N-Channel 30V 2.5A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RTF025N03TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTF025N03TLTR-ND
Single FETs, MOSFETs RTF025N03TLTR-ND
N-Channel 30V 2.5A (Ta) 800mW (Ta) Surface Mount TUMT3

N-Channel 30V 2.5A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RTF025N03TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTF025N03TLDKR-ND
Single FETs, MOSFETs RTF025N03TLDKR-ND
N-Channel 30V 2.5A (Ta) 800mW (Ta) Surface Mount TUMT3

N-Channel 30V 2.5A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RTF025N03TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RTF025N03TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RTF025N03TL
MOSFET N-CH 30V 2.5A TUMT3

MOSFET N-CH 30V 2.5A TUMT3

Supplier's Site
Single FETs, MOSFETs - RTF025N03TL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RTF025N03TL
Single FETs, MOSFETs RTF025N03TL
MOSFET N-CH 30V 2.5A TUMT3

MOSFET N-CH 30V 2.5A TUMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 30V 1.4A TUMT3

MOSFET N-CH 30V 1.4A TUMT3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 027630-RTF025N03TL 278-RTF025N03TL RTF025N03TLCT-ND RTF025N03TL RTF025N03TL RTF025N03TL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF025N03TL 30V 2.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; TUMT3 Tape & Reel (TR) 3-SMD, Flat Leads Surface Mount 3-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404 - 1149768-AUIRF1404 - Win Source Electronics
Specs
Package Type SOT3
View Details
8 suppliers