ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RK7002BMT116 RK7002BMT116

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027422-RK7002BMT116 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Family Name: RK7002BM Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Input Capacitance: 15pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): NX7002BKR; BSN20BK; NX7002BK; Introduction Date: November 11, 2013 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027422-RK7002BMT116 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Family Name: RK7002BM Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Input Capacitance: 15pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): NX7002BKR; BSN20BK; NX7002BK; Introduction Date: November 11, 2013 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RK7002BMT116 - 027422-RK7002BMT116 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RK7002BMT116
027422-RK7002BMT116
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RK7002BMT116 027422-RK7002BMT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 027422-RK7002BMT116 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Family Name: RK7002BM Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Input Capacitance: 15pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V Alternative Parts (Cross-Reference): NX7002BKR; BSN20BK; NX7002BK; Introduction Date: November 11, 2013 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027422-RK7002BMT116
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Family Name: RK7002BM
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Input Capacitance: 15pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 250mA, 10V
Alternative Parts (Cross-Reference): NX7002BKR; BSN20BK; NX7002BK;
Introduction Date: November 11, 2013
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - RK7002BMT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RK7002BMT116CT-ND
Single FETs, MOSFETs RK7002BMT116CT-ND
N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount SST3

N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - RK7002BMT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RK7002BMT116TR-ND
Single FETs, MOSFETs RK7002BMT116TR-ND
N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount SST3

N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - RK7002BMT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RK7002BMT116DKR-ND
Single FETs, MOSFETs RK7002BMT116DKR-ND
N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount SST3

N-Channel 60V 250mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Singapore, Singapore
60V 250MA MOSFET Transistor
278-RK7002BMT116
60V 250MA MOSFET Transistor 278-RK7002BMT116
MOSFET N-CH 60V 250MA SST3 Product overview: RK7002BMT116 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RK7002BMT116 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 250MA SST3 Product overview: RK7002BMT116 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RK7002BMT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2643822P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643822P
MOSFETs 2643822P
2.5V Drive Nch MOSFET

2.5V Drive Nch MOSFET

Supplier's Site
MOSFETs - 2643821 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643821
MOSFETs 2643821
2.5V Drive Nch MOSFET

2.5V Drive Nch MOSFET

Supplier's Site
MOSFETs - 2643822 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2643822
MOSFETs 2643822
2.5V Drive Nch MOSFET

2.5V Drive Nch MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RK7002BMT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RK7002BMT116
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RK7002BMT116
MOSFET N-CH 60V 250MA SST3

MOSFET N-CH 60V 250MA SST3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 2.5V Drive Nch MOSFET

MOSFET 2.5V Drive Nch MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RK7002BMT116 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RK7002BMT116
Single FETs, MOSFETs RK7002BMT116
MOSFET N-CH 60V 250MA SST3

MOSFET N-CH 60V 250MA SST3

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.25A, Sot-23; Transistor Polarity Rohm - 10AC8659 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.25A, Sot-23; Transistor Polarity Rohm
10AC8659
Mosfet, N-Ch, 60V, 0.25A, Sot-23; Transistor Polarity Rohm 10AC8659
MOSFET, N-CH, 60V, 0.25A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.25A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 027422-RK7002BMT116 RK7002BMT116CT-ND 278-RK7002BMT116 2643822P RK7002BMT116 RK7002BMT116 RK7002BMT116 10AC8659
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RK7002BMT116 Single FETs, MOSFETs 60V 250MA MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.25A, Sot-23; Transistor Polarity Rohm
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 200 milliwatts 350 milliwatts 200 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; SST3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data