ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C025ZPT2CR RW1C025ZPT2CR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107901-RW1C025ZPT2CR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 21nC @ 4.5V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 65 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): SSM6J213FE; RW1C026ZPT2CR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107901-RW1C025ZPT2CR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 21nC @ 4.5V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 65 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): SSM6J213FE; RW1C026ZPT2CR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C025ZPT2CR - 107901-RW1C025ZPT2CR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C025ZPT2CR
107901-RW1C025ZPT2CR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C025ZPT2CR 107901-RW1C025ZPT2CR
Manufacturer: Rohm Semiconductor Win Source Part Number: 107901-RW1C025ZPT2CR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-WEMT Dimension: SOT-563, SOT-666 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 21nC @ 4.5V Max Input Capacitance: 1300pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 65 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): SSM6J213FE; RW1C026ZPT2CR; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107901-RW1C025ZPT2CR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-WEMT
Dimension: SOT-563, SOT-666
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 21nC @ 4.5V
Max Input Capacitance: 1300pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 65 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): SSM6J213FE; RW1C026ZPT2CR;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 2.5A MOSFET Transistor
278-RW1C025ZPT2CR
20V 2.5A MOSFET Transistor 278-RW1C025ZPT2CR
MOSFET P-CH 20V 2.5A 6WEMT Product overview: RW1C025ZPT2CR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C025ZPT2CR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.5A 6WEMT Product overview: RW1C025ZPT2CR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RW1C025ZPT2CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RW1C025ZPT2CRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RW1C025ZPT2CRTR-ND
Single FETs, MOSFETs RW1C025ZPT2CRTR-ND
P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

P-Channel 20V 2.5A (Ta) 700mW (Ta) Surface Mount 6-WEMT

Buy Now Datasheet
Mosfet, P-Ch, -20V, -2.5A, Sot-563T; Transistor Polarity Rohm - 10AC8998 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -2.5A, Sot-563T; Transistor Polarity Rohm
10AC8998
Mosfet, P-Ch, -20V, -2.5A, Sot-563T; Transistor Polarity Rohm 10AC8998
MOSFET, P-CH, -20V, -2.5A, SOT-563T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -2.5A, SOT-563T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Trans MOSFET P-CH 20V 2.5A

MOSFET Trans MOSFET P-CH 20V 2.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RW1C025ZPT2CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RW1C025ZPT2CR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RW1C025ZPT2CR
MOSFET P-CH 20V 2.5A 6WEMT

MOSFET P-CH 20V 2.5A 6WEMT

Supplier's Site
Single FETs, MOSFETs - RW1C025ZPT2CR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RW1C025ZPT2CR
Single FETs, MOSFETs RW1C025ZPT2CR
MOSFET P-CH 20V 2.5A 6WEMT

MOSFET P-CH 20V 2.5A 6WEMT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 107901-RW1C025ZPT2CR 278-RW1C025ZPT2CR RW1C025ZPT2CRTR-ND 10AC8998 RW1C025ZPT2CR RW1C025ZPT2CR RW1C025ZPT2CR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RW1C025ZPT2CR 20V 2.5A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -20V, -2.5A, Sot-563T; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 700 milliwatts 700 milliwatts 700 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; 6-WEMT Tape & Reel (TR) 6-SMD, Flat Leads TO-3 6-SMD, Flat Leads 6-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers