ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSD130P10TL

Description
P-Channel 100V 13A (Ta) 20W (Ta) Surface Mount CPT3
Request a Quote Datasheet
Description
P-Channel 100V 13A (Ta) 20W (Ta) Surface Mount CPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSD130P10TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSD130P10TLTR-ND
Single FETs, MOSFETs RSD130P10TLTR-ND
P-Channel 100V 13A (Ta) 20W (Ta) Surface Mount CPT3

P-Channel 100V 13A (Ta) 20W (Ta) Surface Mount CPT3

Buy Now Datasheet
Singapore, Singapore
100V 13A MOSFET Transistor
278-RSD130P10TL
100V 13A MOSFET Transistor 278-RSD130P10TL
MOSFET P-CH 100V 13A CPT3 Product overview: RSD130P10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD130P10TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 13A CPT3 Product overview: RSD130P10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD130P10TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -100V -13A MOSFET

MOSFET Pch -100V -13A MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD130P10TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD130P10TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD130P10TL
MOSFET P-CH 100V 13A CPT3

MOSFET P-CH 100V 13A CPT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSD130P10TLTR-ND 278-RSD130P10TL RSD130P10TL RSD130P10TL
Product Name Single FETs, MOSFETs 100V 13A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details