ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ5E070BNTCL

Description
N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3
Request a Quote Datasheet
Description
N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ5E070BNTCLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E070BNTCLCT-ND
Single FETs, MOSFETs RQ5E070BNTCLCT-ND
N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3

N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E070BNTCLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E070BNTCLDKR-ND
Single FETs, MOSFETs RQ5E070BNTCLDKR-ND
N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3

N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
Single FETs, MOSFETs - RQ5E070BNTCLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ5E070BNTCLTR-ND
Single FETs, MOSFETs RQ5E070BNTCLTR-ND
N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3

N-Channel 30V 7A (Tc) 1W (Tc) Surface Mount TSMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E070BNTCL - 892267-RQ5E070BNTCL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E070BNTCL
892267-RQ5E070BNTCL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E070BNTCL 892267-RQ5E070BNTCL
Manufacturer: Rohm Semiconductor Win Source Part Number: 892267-RQ5E070BNTCL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 7A (Tc) 1W (Tc) Surface Mount TSMT3 Package: SC-96 Package: Reel - TR Mounting: Surface Mount Family Name: RQ5E070 Categories: Discrete Semiconductor Products Case / Package: TSMT3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RQ5E070BNTCLTR, RQ5E070BNTCLDKR, RQ5E070BNTCLCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892267-RQ5E070BNTCL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 7A (Tc) 1W (Tc) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5E070
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RQ5E070BNTCLTR, RQ5E070BNTCLDKR, RQ5E070BNTCLCT

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-RQ5E070BNTCL
30V 7A MOSFET Transistor 278-RQ5E070BNTCL
MOSFET N-CH 30V 7A TSMT3 Product overview: RQ5E070BNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E070BNTCL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A TSMT3 Product overview: RQ5E070BNTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E070BNTCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 30V 7Ad Si MOSFET

MOSFET Nch 30V 7Ad Si MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ5E070BNTCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ5E070BNTCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ5E070BNTCL
MOSFET N-CH 30V 7A TSMT3

MOSFET N-CH 30V 7A TSMT3

Supplier's Site
NCH 30V 7A MIDDLE POWER MOSFET - 687-RQ5E070BNTCL - Utmel Electronic Limited
Hong Kong, China
NCH 30V 7A MIDDLE POWER MOSFET
687-RQ5E070BNTCL
NCH 30V 7A MIDDLE POWER MOSFET 687-RQ5E070BNTCL
NCH 30V 7A MIDDLE POWER MOSFET

NCH 30V 7A MIDDLE POWER MOSFET

Supplier's Site
Mosfet, N-Ch, 30V, 7A, 150Deg C, 0.76W; Transistor Polarity Rohm - 82AC3068 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 7A, 150Deg C, 0.76W; Transistor Polarity Rohm
82AC3068
Mosfet, N-Ch, 30V, 7A, 150Deg C, 0.76W; Transistor Polarity Rohm 82AC3068
MOSFET, N-CH, 30V, 7A, 150DEG C, 0.76W; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0124ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 7A, 150DEG C, 0.76W; Transistor Polarity:N Channel; Continuous Drain Current Id:7A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0124ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ5E070BNTCLCT-ND 892267-RQ5E070BNTCL 278-RQ5E070BNTCL RQ5E070BNTCL RQ5E070BNTCL 687-RQ5E070BNTCL 82AC3068
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E070BNTCL 30V 7A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs NCH 30V 7A MIDDLE POWER MOSFET Mosfet, N-Ch, 30V, 7A, 150Deg C, 0.76W; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel
Package Type SC-96 SOT3; TSMT3 Tape & Reel (TR) SC-96 TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Transconductance 0.0045 kS
Unlock Full Specs
to access all available technical data