ROHM Semiconductor USA, LLC Single FETs, MOSFETs RV3C002UNT2CL

Description
N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604
Request a Quote Datasheet
Description
N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RV3C002UNT2CLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV3C002UNT2CLTR-ND
Single FETs, MOSFETs RV3C002UNT2CLTR-ND
N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604

N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604

Buy Now Datasheet
Single FETs, MOSFETs - RV3C002UNT2CLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV3C002UNT2CLDKR-ND
Single FETs, MOSFETs RV3C002UNT2CLDKR-ND
N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604

N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604

Buy Now Datasheet
Single FETs, MOSFETs - RV3C002UNT2CLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV3C002UNT2CLCT-ND
Single FETs, MOSFETs RV3C002UNT2CLCT-ND
N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604

N-Channel 20V 150mA (Ta) 100mW (Ta) Surface Mount VML0604

Buy Now Datasheet
Singapore, Singapore
20V 150MA MOSFET Transistor
278-RV3C002UNT2CL
20V 150MA MOSFET Transistor 278-RV3C002UNT2CL
MOSFET N-CH 20V 150MA VML0604 Product overview: RV3C002UNT2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 150MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RV3C002UNT2CL can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 150MA VML0604 Product overview: RV3C002UNT2CL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 150MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RV3C002UNT2CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - RV3C002UNT2CL - 810781-RV3C002UNT2CL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - RV3C002UNT2CL
810781-RV3C002UNT2CL
FETs - Single - RV3C002UNT2CL 810781-RV3C002UNT2CL
Manufacturer: Rohm Semiconductor Win Source Part Number: 810781-RV3C002UNT2CL Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: VML0604 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 100mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2Ohm at 150mA, 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 12pF at 10V Current - Continuous Drain (Id) at 25°C: 150mA Vgs(th) (Maximum) at Id: 1V at 100μA Maximum Vgs: ±10V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 810781-RV3C002UNT2CL
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: VML0604
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 100mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2Ohm at 150mA, 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 12pF at 10V
Current - Continuous Drain (Id) at 25°C: 150mA
Vgs(th) (Maximum) at Id: 1V at 100μA
Maximum Vgs: ±10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RV3C002UNT2CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RV3C002UNT2CL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RV3C002UNT2CL
MOSFET N-CH 20V 150MA VML0604

MOSFET N-CH 20V 150MA VML0604

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vdss 2ohm Rds on Id +/-150mA N-Ch

MOSFET 20V Vdss 2ohm Rds on Id +/-150mA N-Ch

Buy Now Datasheet
Mosfet, N Ch, 20V, 0.15A, Dfn0603 Rohs Compliant Rohm - 69AH2053 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 20V, 0.15A, Dfn0603 Rohs Compliant Rohm
69AH2053
Mosfet, N Ch, 20V, 0.15A, Dfn0603 Rohs Compliant Rohm 69AH2053
MOSFET, N CH, 20V, 0.15A, DFN0603 ROHS COMPLIANT: YES

MOSFET, N CH, 20V, 0.15A, DFN0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RV3C002UNT2CLTR-ND 278-RV3C002UNT2CL 810781-RV3C002UNT2CL RV3C002UNT2CL RV3C002UNT2CL 69AH2053
Product Name Single FETs, MOSFETs 20V 150MA MOSFET Transistor FETs - Single - RV3C002UNT2CL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 20V, 0.15A, Dfn0603 Rohs Compliant Rohm
Polarity N-Channel N-Channel N-Channel
Package Type 3-XFDFN Tape & Reel (TR) SOT3 3-XFDFN TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2907Z - 1046434-AUIRF2907Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
5 suppliers