Manufacturer: Rohm Semiconductor
Win Source Part Number: 892252-RQ5C020TPTL
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 20 V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
Package: SC-96
Package: Reel - TR
Mounting: Surface Mount
Family Name: RQ5C020
Categories: Discrete Semiconductor Products
Case / Package: TSMT3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: RQ5C020TPTLDKR, RQ5C020TPTLCT, RQ5C020TPTLTR
MOSFET P-CH 20V 2A TSMT3 Product overview: RQ5C020TPTL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5C020TPTL can be used for catalog matching and distributor lookup.
P-Channel 20V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 20V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 20V 2A (Ta) 700mW (Ta) Surface Mount TSMT3
RQ5C020TP IS A MOSFET WITH G-S P
MOSFET P-CH 20V 2A TSMT3
MOSFET P-CH 20V 2A TSMT3
MOSFET, P-CH, -2A, -20V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-2A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-2V; Power RoHS Compliant: Yes
MOSFET PCH -20V -2A SMALL SIGNAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 892252-RQ5C020TPTL | 278-RQ5C020TPTL | RQ5C020TPTLTR-ND | 687-RQ5C020TPTL | RQ5C020TPTL | RQ5C020TPTL | 82AC3049 | RQ5C020TPTL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5C020TPTL | 20V 2A MOSFET Transistor | Single FETs, MOSFETs | RQ5C020TP IS A MOSFET WITH G-S P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, P-Ch, -2A, -20V, Sot-346T; Transistor Polarity Rohm | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | Surface Mount | SC-96 | TO-3; SOT3 | ||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 20 volts | 20 volts |