ROHM Semiconductor USA, LLC 30V 3.5A MOSFET Transistor RTQ035N03TR

Description
MOSFET N-CH 30V 3.5A TSMT6 Product overview: RTQ035N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ035N03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 3.5A TSMT6 Product overview: RTQ035N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ035N03TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3.5A MOSFET Transistor
278-RTQ035N03TR
30V 3.5A MOSFET Transistor 278-RTQ035N03TR
MOSFET N-CH 30V 3.5A TSMT6 Product overview: RTQ035N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ035N03TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.5A TSMT6 Product overview: RTQ035N03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTQ035N03TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - RTQ035N03CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTQ035N03CT-ND
Single FETs, MOSFETs RTQ035N03CT-ND
N-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RTQ035N03TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RTQ035N03TR-ND
Single FETs, MOSFETs RTQ035N03TR-ND
N-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ035N03TR - 027637-RTQ035N03TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ035N03TR
027637-RTQ035N03TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ035N03TR 027637-RTQ035N03TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027637-RTQ035N03TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 6.4nC @ 4.5V Max Input Capacitance: 285pF @ 10V Maximum Gate-Source Voltage: 12V Maximum Rds On at Id,Vgs: 54 mOhm @ 3.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027637-RTQ035N03TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 6.4nC @ 4.5V
Max Input Capacitance: 285pF @ 10V
Maximum Gate-Source Voltage: 12V
Maximum Rds On at Id,Vgs: 54 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RTQ035N03TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RTQ035N03TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RTQ035N03TR
MOSFET N-CH 30V 3.5A TSMT6

MOSFET N-CH 30V 3.5A TSMT6

Supplier's Site
Single FETs, MOSFETs - RTQ035N03TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RTQ035N03TR
Single FETs, MOSFETs RTQ035N03TR
MOSFET N-CH 30V 3.5A TSMT6

MOSFET N-CH 30V 3.5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 30V 3.5A TSMT6

MOSFET N-CH 30V 3.5A TSMT6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RTQ035N03TR RTQ035N03CT-ND 027637-RTQ035N03TR RTQ035N03TR RTQ035N03TR RTQ035N03TR
Product Name 30V 3.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTQ035N03TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 1.25 milliwatts 1250 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; TSMT6 (SC-95) SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - IRAUIRFSL8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers