ROHM Semiconductor USA, LLC Single FETs, MOSFETs RV2C010UNT2L

Description
N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006
Request a Quote Datasheet
Description
N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RV2C010UNT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV2C010UNT2LTR-ND
Single FETs, MOSFETs RV2C010UNT2LTR-ND
N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006

N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006

Buy Now Datasheet
Single FETs, MOSFETs - RV2C010UNT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV2C010UNT2LDKR-ND
Single FETs, MOSFETs RV2C010UNT2LDKR-ND
N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006

N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006

Buy Now Datasheet
Single FETs, MOSFETs - RV2C010UNT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RV2C010UNT2LCT-ND
Single FETs, MOSFETs RV2C010UNT2LCT-ND
N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006

N-Channel 20V 1A (Ta) 400mW (Ta) Surface Mount VML1006

Buy Now Datasheet
Singapore, Singapore
20V 1A MOSFET Transistor
278-RV2C010UNT2L
20V 1A MOSFET Transistor 278-RV2C010UNT2L
MOSFET N-CH 20V 1A DFN1006-3 Product overview: RV2C010UNT2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RV2C010UNT2L can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1A DFN1006-3 Product overview: RV2C010UNT2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RV2C010UNT2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV2C010UNT2L - 1093102-RV2C010UNT2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV2C010UNT2L
1093102-RV2C010UNT2L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV2C010UNT2L 1093102-RV2C010UNT2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093102-RV2C010UNT2L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VML1006 Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 470 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093102-RV2C010UNT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VML1006
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Input Capacitance: 40pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 470 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 1A Nch Power MOSFET

MOSFET 20V 1A Nch Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RV2C010UNT2L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RV2C010UNT2L
Single FETs, MOSFETs RV2C010UNT2L
MOSFET N-CH 20V 1A DFN1006-3

MOSFET N-CH 20V 1A DFN1006-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RV2C010UNT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RV2C010UNT2L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RV2C010UNT2L
MOSFET N-CH 20V 1A DFN1006-3

MOSFET N-CH 20V 1A DFN1006-3

Supplier's Site
Mosfet Transistor, N Channel, 1 A, 20 V, 0.34 Ohm, 4.5 V, 1 V Rohs Compliant Rohm - 71Y9260 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 1 A, 20 V, 0.34 Ohm, 4.5 V, 1 V Rohs Compliant Rohm
71Y9260
Mosfet Transistor, N Channel, 1 A, 20 V, 0.34 Ohm, 4.5 V, 1 V Rohs Compliant Rohm 71Y9260
MOSFET Transistor, N Channel, 1 A, 20 V, 0.34 ohm, 4.5 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 1 A, 20 V, 0.34 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RV2C010UNT2L
Triode/MOS Tube/Transistor >> MOSFETs RV2C010UNT2L
20V 1A 340mΩ@4.5V,500mA 400mW 1V@1mA N Channel X2-DFN1006-3 MOSFETs ROHS

20V 1A 340mΩ@4.5V,500mA 400mW 1V@1mA N Channel X2-DFN1006-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RV2C010UNT2LTR-ND 278-RV2C010UNT2L 1093102-RV2C010UNT2L RV2C010UNT2L RV2C010UNT2L RV2C010UNT2L 71Y9260 RV2C010UNT2L
Product Name Single FETs, MOSFETs 20V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RV2C010UNT2L MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 1 A, 20 V, 0.34 Ohm, 4.5 V, 1 V Rohs Compliant Rohm Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SC-101, SOT-883 Tape & Reel (TR) SOT3; VML1006 SC-101, SOT-883 SC-101, SOT-883 TO-3
MOSFET Operating Mode Enhancement
Transconductance 4.00E-4 kS
PD 400 milliwatts 400 milliwatts 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data