ROHM Semiconductor USA, LLC 40V 12A MOSFET Transistor RS1G120MNTB

Description
MOSFET N-CH 40V 12A 8HSOP Product overview: RS1G120MNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1G120MNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 12A 8HSOP Product overview: RS1G120MNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1G120MNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 12A MOSFET Transistor
278-RS1G120MNTB
40V 12A MOSFET Transistor 278-RS1G120MNTB
MOSFET N-CH 40V 12A 8HSOP Product overview: RS1G120MNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1G120MNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 12A 8HSOP Product overview: RS1G120MNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1G120MNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1G120MNTB - 1092696-RS1G120MNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1G120MNTB
1092696-RS1G120MNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1G120MNTB 1092696-RS1G120MNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092696-RS1G120MNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSOP Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 9.4nC @ 10V Max Input Capacitance: 570pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.2 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092696-RS1G120MNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSOP
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 9.4nC @ 10V
Max Input Capacitance: 570pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.2 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - RS1G120MNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1G120MNTBTR-ND
Single FETs, MOSFETs RS1G120MNTBTR-ND
N-Channel 40V 12A (Ta) 3W (Ta), 25W (Tc) Surface Mount 8-HSOP

N-Channel 40V 12A (Ta) 3W (Ta), 25W (Tc) Surface Mount 8-HSOP

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
RS1G120MNTB
Triode/MOS Tube/Transistor >> MOSFETs RS1G120MNTB
40V 12A 16.2mΩ@12A,10V 2.5V@1mA null HSOP-8 MOSFETs ROHS

40V 12A 16.2mΩ@12A,10V 2.5V@1mA null HSOP-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - RS1G120MNTB - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RS1G120MNTB
Single FETs, MOSFETs RS1G120MNTB
MOSFET N-CH 40V 12A 8HSOP

MOSFET N-CH 40V 12A 8HSOP

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 40A, Hsop; Transistor Polarity Rohm - 10AC8974 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 40A, Hsop; Transistor Polarity Rohm
10AC8974
Mosfet, N-Ch, 40V, 40A, Hsop; Transistor Polarity Rohm 10AC8974
MOSFET, N-CH, 40V, 40A, HSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0116ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 40A, HSOP; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0116ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS1G120MNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS1G120MNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1G120MNTB
MOSFET N-CH 40V 12A 8HSOP

MOSFET N-CH 40V 12A 8HSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RS1G120MNTB 1092696-RS1G120MNTB RS1G120MNTBTR-ND RS1G120MNTB RS1G120MNTB 10AC8974 RS1G120MNTB RS1G120MNTB
Product Name 40V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1G120MNTB Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 40A, Hsop; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0040 kS
PD 25 milliwatts 3000 to 25000 milliwatts 3000 milliwatts 3000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data