ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05FRATB RSS070P05FRATB

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892432-RSS070P05FRAT B Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: P-Channel 45 V 7A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: RSS070 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: RSS070P05FRATBCT, RSS070P05FRATBDKR, RSS070P05FRATBTR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892432-RSS070P05FRAT B Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: P-Channel 45 V 7A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: RSS070 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: RSS070P05FRATBCT, RSS070P05FRATBDKR, RSS070P05FRATBTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05FRATB - 892432-RSS070P05FRATB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05FRATB
892432-RSS070P05FRATB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05FRATB 892432-RSS070P05FRATB
Manufacturer: Rohm Semiconductor Win Source Part Number: 892432-RSS070P05FRAT B Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: P-Channel 45 V 7A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: RSS070 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: RSS070P05FRATBCT, RSS070P05FRATBDKR, RSS070P05FRATBTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892432-RSS070P05FRATB
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 45 V 7A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RSS070
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: RSS070P05FRATBCT, RSS070P05FRATBDKR, RSS070P05FRATBTR

Buy Now Datasheet
Single FETs, MOSFETs - RSS070P05FRATBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSS070P05FRATBTR-ND
Single FETs, MOSFETs RSS070P05FRATBTR-ND
P-Channel 45V 7A (Ta) 2W (Ta) Surface Mount 8-SOP

P-Channel 45V 7A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -45V Vds -7A 0.028Rds(on) 34Qg

MOSFET Pch -45V Vds -7A 0.028Rds(on) 34Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSS070P05FRATB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSS070P05FRATB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSS070P05FRATB
MOSFET P-CH 45V 7A 8SOP

MOSFET P-CH 45V 7A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 892432-RSS070P05FRATB RSS070P05FRATBTR-ND RSS070P05FRATB RSS070P05FRATB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05FRATB Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Automotive 55V 30A DPAK MOSFET Transistor - 278-AUIRFR4105Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 48000 milliwatts
View Details
5 suppliers