Rectron Semiconductor Inc. MOSFET RM4N650LD-T

Description
MOSFET D-PAK MOSFET
Description
MOSFET D-PAK MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM4N650LD is an N-channel super junction MOSFET designed for AC-DC power factor correction and switched-mode power supplies. It is packaged in a TO-252 case with a continuous drain current rating of 4 A at 25°C junction temperature and 2.5 A at 100°C, and a maximum drain-source voltage of 650 V. The device has a maximum on-resistance of 1200 mΩ at 10 V gate-source voltage and 2.5 A drain current, with a total gate charge of up to 10 nC. It is rated for 46 W maximum power dissipation at 25°C with a junction-to-case thermal resistance of 2.7 °C/W and includes 100% avalanche testing. The part is RoHS compliant and supports operating junction and storage temperatures from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The RM4N650LD is an N-channel super junction MOSFET designed for AC-DC power factor correction and switched-mode power supplies. It is packaged in a TO-252 case with a continuous drain current rating of 4 A at 25°C junction temperature and 2.5 A at 100°C, and a maximum drain-source voltage of 650 V. The device has a maximum on-resistance of 1200 mΩ at 10 V gate-source voltage and 2.5 A drain current, with a total gate charge of up to 10 nC. It is rated for 46 W maximum power dissipation at 25°C with a junction-to-case thermal resistance of 2.7 °C/W and includes 100% avalanche testing. The part is RoHS compliant and supports operating junction and storage temperatures from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET D-PAK MOSFET

MOSFET D-PAK MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM4N650LD-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115PAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
MOSFETs - 154964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details