ROHM Semiconductor USA, LLC Single FETs, MOSFETs RRH100P03TB1

Description
P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RRH100P03TB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH100P03TB1CT-ND
Single FETs, MOSFETs RRH100P03TB1CT-ND
P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RRH100P03TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH100P03TB1DKR-ND
Single FETs, MOSFETs RRH100P03TB1DKR-ND
P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RRH100P03TB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH100P03TB1TR-ND
Single FETs, MOSFETs RRH100P03TB1TR-ND
P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03TB1 - 1092663-RRH100P03TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03TB1
1092663-RRH100P03TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03TB1 1092663-RRH100P03TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092663-RRH100P03TB1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 650mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 39nC @ 5V Max Input Capacitance: 3600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.6 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092663-RRH100P03TB1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 650mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 39nC @ 5V
Max Input Capacitance: 3600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.6 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-RRH100P03TB1
30V 10A MOSFET Transistor 278-RRH100P03TB1
MOSFET P-CH 30V 10A 8SOP Product overview: RRH100P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH100P03TB1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 10A 8SOP Product overview: RRH100P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH100P03TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -30V -10A MOSFET

MOSFET Pch -30V -10A MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRH100P03TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRH100P03TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRH100P03TB1
MOSFET P-CH 30V 10A 8SOP

MOSFET P-CH 30V 10A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RRH100P03TB1CT-ND 1092663-RRH100P03TB1 278-RRH100P03TB1 RRH100P03TB1 RRH100P03TB1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03TB1 30V 10A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
PD 650 milliwatts 2 milliwatts
Unlock Full Specs
to access all available technical data