N-Channel 30V 20A (Ta) 3W (Ta), 25.1W (Tc) Surface Mount 8-HSOP
N-Channel 30V 20A (Ta) 3W (Ta), 25.1W (Tc) Surface Mount 8-HSOP
N-Channel 30V 20A (Ta) 3W (Ta), 25.1W (Tc) Surface Mount 8-HSOP
MOSFET N-CH 30V 20A 8HSOP Product overview: RS1E200GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E200GNTB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892337-RS1E200GNTB
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 20A (Ta) 3W (Ta), 25.1W (Tc) Surface Mount 8-HSOP
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS1E
Categories: Discrete Semiconductor Products
Case / Package: 8-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: RS1E200GNTBDKR, RS1E200GNTBCT, RS1E200GNTBTR
MOSFET N-CH 30V 20A 8HSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RS1E200GNTBDKR-ND | 278-RS1E200GNTB | 892337-RS1E200GNTB | RS1E200GNTB | RS1E200GNTB |
| Product Name | Single FETs, MOSFETs | 30V 20A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E200GNTB | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3; 8-HSOP | Surface Mount | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0180 kS |