RMP2N60T2 is an N-channel enhancement mode MOSFET in a TO-220 package, designed for high-efficiency switch-mode power supplies, electronic lamp ballasts, and UPS applications. It features low gate charge, fast switching, improved ESD and dv/dt capability, and undergoes 100% avalanche energy testing. The device has a drain-source breakdown voltage of 600 V, a continuous drain current of 2 A at 25°C, and a drain-source on-resistance of 4.8 Ω at 10 V gate-source voltage. It meets all performance and reliability specifications listed for the RMP2N60 series.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RMP2N60T2 |
| Product Name | MOSFET |