ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH070N03TB1 RXH070N03TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892666-RXH070N03TB1 Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RXH070 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: RXH070N03TB1TR, RXH070N03TB1DKR, RXH070N03TB1CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 892666-RXH070N03TB1 Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RXH070 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: RXH070N03TB1TR, RXH070N03TB1DKR, RXH070N03TB1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH070N03TB1 - 892666-RXH070N03TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH070N03TB1
892666-RXH070N03TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH070N03TB1 892666-RXH070N03TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 892666-RXH070N03TB1 Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RXH070 Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: RXH070N03TB1TR, RXH070N03TB1DKR, RXH070N03TB1CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892666-RXH070N03TB1
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RXH070
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: RXH070N03TB1TR, RXH070N03TB1DKR, RXH070N03TB1CT

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-RXH070N03TB1
30V 7A MOSFET Transistor 278-RXH070N03TB1
MOSFET N-CH 30V 7A 8SOP Product overview: RXH070N03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RXH070N03TB1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A 8SOP Product overview: RXH070N03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RXH070N03TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RXH070N03TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RXH070N03TB1DKR-ND
Single FETs, MOSFETs RXH070N03TB1DKR-ND
N-Channel 30V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP

N-Channel 30V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RXH070N03TB1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RXH070N03TB1CT-ND
Single FETs, MOSFETs RXH070N03TB1CT-ND
N-Channel 30V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP

N-Channel 30V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RXH070N03TB1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RXH070N03TB1TR-ND
Single FETs, MOSFETs RXH070N03TB1TR-ND
N-Channel 30V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP

N-Channel 30V 7A (Ta) 1.4W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NCH 30V 7A POWER

MOSFET NCH 30V 7A POWER

Buy Now Datasheet
4V DRIVE NCH MOSFET. MOSFETS ARE - 687-RXH070N03TB1 - Utmel Electronic Limited
Hong Kong, China
4V DRIVE NCH MOSFET. MOSFETS ARE
687-RXH070N03TB1
4V DRIVE NCH MOSFET. MOSFETS ARE 687-RXH070N03TB1
4V DRIVE NCH MOSFET. MOSFETS ARE

4V DRIVE NCH MOSFET. MOSFETS ARE

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RXH070N03TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RXH070N03TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RXH070N03TB1
MOSFET N-CH 30V 7A 8SOP

MOSFET N-CH 30V 7A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 892666-RXH070N03TB1 278-RXH070N03TB1 RXH070N03TB1DKR-ND RXH070N03TB1 687-RXH070N03TB1 RXH070N03TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RXH070N03TB1 30V 7A MOSFET Transistor Single FETs, MOSFETs MOSFET 4V DRIVE NCH MOSFET. MOSFETS ARE Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; 8-SOP Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" Surface Mount
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data