ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSF014N03TL

Description
N-Channel 30V 1.4A (Ta) 800mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet
Description
N-Channel 30V 1.4A (Ta) 800mW (Ta) Surface Mount TUMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSF014N03TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSF014N03TLDKR-ND
Single FETs, MOSFETs RSF014N03TLDKR-ND
N-Channel 30V 1.4A (Ta) 800mW (Ta) Surface Mount TUMT3

N-Channel 30V 1.4A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
Single FETs, MOSFETs - RSF014N03TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSF014N03TLCT-ND
Single FETs, MOSFETs RSF014N03TLCT-ND
N-Channel 30V 1.4A (Ta) 800mW (Ta) Surface Mount TUMT3

N-Channel 30V 1.4A (Ta) 800mW (Ta) Surface Mount TUMT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSF014N03TL - 108771-RSF014N03TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSF014N03TL
108771-RSF014N03TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSF014N03TL 108771-RSF014N03TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 108771-RSF014N03TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 2nC @ 5V Max Input Capacitance: 70pF @ 10V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 240 mOhm @ 1.4A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 108771-RSF014N03TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 2nC @ 5V
Max Input Capacitance: 70pF @ 10V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 240 mOhm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1.4A MOSFET Transistor
278-RSF014N03TL
30V 1.4A MOSFET Transistor 278-RSF014N03TL
MOSFET N-CH 30V 1.4A TUMT3 Product overview: RSF014N03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSF014N03TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.4A TUMT3 Product overview: RSF014N03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSF014N03TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 1.4A, 150Deg C, 0.75W; Transistor Polarity Rohm - 82AC3079 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 1.4A, 150Deg C, 0.75W; Transistor Polarity Rohm
82AC3079
Mosfet, N-Ch, 30V, 1.4A, 150Deg C, 0.75W; Transistor Polarity Rohm 82AC3079
MOSFET, N-CH, 30V, 1.4A, 150DEG C, 0.75W; Transistor Polarity:N Channel; Continuous Drain Current Id:1.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 1.4A, 150DEG C, 0.75W; Transistor Polarity:N Channel; Continuous Drain Current Id:1.4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 30V 1.4A TUMT3 - 687-RSF014N03TL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 1.4A TUMT3
687-RSF014N03TL
MOSFET N-CH 30V 1.4A TUMT3 687-RSF014N03TL
MOSFET N-CH 30V 1.4A TUMT3

MOSFET N-CH 30V 1.4A TUMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 30V 1.4A TUMT3

MOSFET N-CH 30V 1.4A TUMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSF014N03TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSF014N03TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSF014N03TL
MOSFET N-CH 30V 1.4A TUMT3

MOSFET N-CH 30V 1.4A TUMT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSF014N03TLDKR-ND 108771-RSF014N03TL 278-RSF014N03TL 82AC3079 687-RSF014N03TL RSF014N03TL RSF014N03TL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSF014N03TL 30V 1.4A MOSFET Transistor Mosfet, N-Ch, 30V, 1.4A, 150Deg C, 0.75W; Transistor Polarity Rohm MOSFET N-CH 30V 1.4A TUMT3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 3-SMD, Flat Leads SOT3; TUMT3 Tape & Reel (TR) TO-3 3-SMD, Flat Leads
V(BR)DSS 30 volts 30 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data