ROHM Semiconductor USA, LLC Single FETs, MOSFETs RQ6C065BCTCR

Description
P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet
Description
P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RQ6C065BCTCRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6C065BCTCRTR-ND
Single FETs, MOSFETs RQ6C065BCTCRTR-ND
P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6C065BCTCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6C065BCTCRDKR-ND
Single FETs, MOSFETs RQ6C065BCTCRDKR-ND
P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RQ6C065BCTCRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ6C065BCTCRCT-ND
Single FETs, MOSFETs RQ6C065BCTCRCT-ND
P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

P-Channel 20V 6.5A (Tc) 1.25W (Tc) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Mosfet, P-Ch, -20V, -6.5A, Sot-457T; Transistor Polarity Rohm - 78AC6444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -6.5A, Sot-457T; Transistor Polarity Rohm
78AC6444
Mosfet, P-Ch, -20V, -6.5A, Sot-457T; Transistor Polarity Rohm 78AC6444
MOSFET, P-CH, -20V, -6.5A, SOT-457T; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0149ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -20V, -6.5A, SOT-457T; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0149ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1.2V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ6C065BCTCR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ6C065BCTCR
Single FETs, MOSFETs RQ6C065BCTCR
MOSFET P-CH 20V 6.5A TSMT6

MOSFET P-CH 20V 6.5A TSMT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ6C065BCTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ6C065BCTCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ6C065BCTCR
MOSFET P-CH 20V 6.5A TSMT6

MOSFET P-CH 20V 6.5A TSMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pch -20V -6.5A Si MOSFET

MOSFET Pch -20V -6.5A Si MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RQ6C065BCTCRTR-ND 78AC6444 RQ6C065BCTCR RQ6C065BCTCR RQ6C065BCTCR
Product Name Single FETs, MOSFETs Mosfet, P-Ch, -20V, -6.5A, Sot-457T; Transistor Polarity Rohm Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 TSMT6 (SC-95)
IDSS -6500 milliamps 6500 milliamps
rDS(on) 0.0149 ohms
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products