N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 30V 4A (Ta) 1W (Ta) Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092630-RQ5E040AJTCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 4.3nC @ 4.5V
Max Input Capacitance: 480pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 37 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 4A TSMT3 Product overview: RQ5E040AJTCL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ5E040AJTCL can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 4A, 30V, SOT-346T; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
MOSFET N-CH 30V 4A TSMT3
MOSFET N-CH 30V 4A TSMT3
MOSFET NPN Low VCE(sat) Transistor
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E040AJTCLCT-ND | 1092630-RQ5E040AJTCL | 278-RQ5E040AJTCL | 82AC3063 | RQ5E040AJTCL | RQ5E040AJTCL | RQ5E040AJTCL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ5E040AJTCL | 30V 4A MOSFET Transistor | Mosfet, N-Ch, 4A, 30V, Sot-346T; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | SC-96 | SOT3; TSMT3 | Tape & Reel (TR) | TO-3; SOT3 | Surface Mount | SC-96 | |
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |