Manufacturer: Rohm Semiconductor
Win Source Part Number: 027526-RSR020N06TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 4.9nC @ 10V
Max Input Capacitance: 180pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): ZXMN6A07FTA; RSR020N06; RSR020N06TL; RQ5L020SNTL;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 2A TSMT3 Product overview: RSR020N06TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSR020N06TL can be used for catalog matching and distributor lookup.
N-Channel 60V 2A (Ta) 540mW (Ta) Surface Mount TSMT3
N-Channel 60V 2A (Ta) 540mW (Ta) Surface Mount TSMT3
N-Channel 60V 2A (Ta) 540mW (Ta) Surface Mount TSMT3
MOSFET TRANS MOSFET NCH 60V 2A 3PIN
MOSFET N-CH 60V 2A TSMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 027526-RSR020N06TL | 278-RSR020N06TL | RSR020N06TLDKR-ND | RSR020N06TL | RSR020N06TL | RSR020N06TL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR020N06TL | 60V 2A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | ||||
| PD | 540 milliwatts | 1 milliwatts | 540 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | SC-96 | SC-96 |