N-Channel 45V 3A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 45V 3A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 45V 3A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET N-CH 45V 3A TSMT3 Product overview: RTR030N05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTR030N05TL can be used for catalog matching and distributor lookup.
MOSFET Med Pwr, Sw MOSFET N Chan, 45V, 3A
MOSFET N-CH 45V 3A TSMT3
45V 3A 67mΩ@3A,4.5V 1W 1.5V@1mA null SC-96 MOSFETs ROHS
MOSFET N-CH 45V 3A TSMT3
MOSFET, N-CH, 45V, 3A, TSMT; Transistor Polarity:N Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power Dissipation RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTR030N05TLTR-ND | 278-RTR030N05TL | RTR030N05TL | RTR030N05TL | RTR030N05TL | RTR030N05TL | 10AC8978 |
| Product Name | Single FETs, MOSFETs | 45V 3A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 45V, 3A, Tsmt; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | SC-96 | Tape & Reel (TR) | SC-96 | SC-96 | TO-3 | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0028 kS | ||||||
| PD | 1 milliwatts | 1000 milliwatts | 1000 milliwatts |