ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1A060ZPTR RQ1A060ZPTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046378-RQ1A060ZPTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT8 Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 2800pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 23 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 046378-RQ1A060ZPTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT8 Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 2800pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 23 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1A060ZPTR - 046378-RQ1A060ZPTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1A060ZPTR
046378-RQ1A060ZPTR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1A060ZPTR 046378-RQ1A060ZPTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 046378-RQ1A060ZPTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT8 Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 34nC @ 4.5V Max Input Capacitance: 2800pF @ 6V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 23 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046378-RQ1A060ZPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT8
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 2800pF @ 6V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RQ1A060ZPTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1A060ZPTRTR-ND
Single FETs, MOSFETs RQ1A060ZPTRTR-ND
P-Channel 12V 6A (Ta) 700mW (Ta) Surface Mount TSMT8

P-Channel 12V 6A (Ta) 700mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
Single FETs, MOSFETs - RQ1A060ZPTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ1A060ZPTRCT-ND
Single FETs, MOSFETs RQ1A060ZPTRCT-ND
P-Channel 12V 6A (Ta) 700mW (Ta) Surface Mount TSMT8

P-Channel 12V 6A (Ta) 700mW (Ta) Surface Mount TSMT8

Buy Now Datasheet
Singapore, Singapore
12V 6A MOSFET Transistor
278-RQ1A060ZPTR
12V 6A MOSFET Transistor 278-RQ1A060ZPTR
MOSFET P-CH 12V 6A TSMT8 Product overview: RQ1A060ZPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1A060ZPTR can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 6A TSMT8 Product overview: RQ1A060ZPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ1A060ZPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 755-RF4C050APTR

MOSFET RECOMMENDED ALT 755-RF4C050APTR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ1A060ZPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ1A060ZPTR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ1A060ZPTR
MOSFET P-CH 12V 6A TSMT8

MOSFET P-CH 12V 6A TSMT8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 046378-RQ1A060ZPTR RQ1A060ZPTRTR-ND 278-RQ1A060ZPTR RQ1A060ZPTR RQ1A060ZPTR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ1A060ZPTR Single FETs, MOSFETs 12V 6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 12 volts
PD 700 milliwatts 1.5 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details