Manufacturer: Rohm Semiconductor
Win Source Part Number: 932451-RSS095N05FU6T
Features: N-Channel 45 V 9.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RSS095
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RSS095N05FU6TBDKR, RSS095N05FU6TBTR, RSS095N05FU6TBCT
MOSFET N-CH 45V 9.5A 8SOP Product overview: RSS095N05FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS095N05FU6TB can be used for catalog matching and distributor lookup.
N-Channel 45V 9.5A (Ta) 2W (Ta) Surface Mount 8-SOP
MOSFET N-CH 45V 9.5A 8SOP
MOSFET 45V, 4V Driving Volt N Channel, Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 932451-RSS095N05FU6TB | 278-RSS095N05FU6TB | RSS095N05FU6TBTR-ND | RSS095N05FU6TB | RSS095N05FU6TB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS095N05FU6TB | 45V 9.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel |