ROHM Semiconductor USA, LLC 45V 4A MOSFET Transistor RVQ040N05TR

Description
MOSFET N-CH 45V 4A TSMT6 Product overview: RVQ040N05TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RVQ040N05TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 45V 4A TSMT6 Product overview: RVQ040N05TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RVQ040N05TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 4A MOSFET Transistor
278-RVQ040N05TR
45V 4A MOSFET Transistor 278-RVQ040N05TR
MOSFET N-CH 45V 4A TSMT6 Product overview: RVQ040N05TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RVQ040N05TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 45V 4A TSMT6 Product overview: RVQ040N05TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RVQ040N05TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RVQ040N05DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RVQ040N05DKR-ND
Single FETs, MOSFETs RVQ040N05DKR-ND
N-Channel 45V 4A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 45V 4A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RVQ040N05TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RVQ040N05TR-ND
Single FETs, MOSFETs RVQ040N05TR-ND
N-Channel 45V 4A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 45V 4A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
Single FETs, MOSFETs - RVQ040N05CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RVQ040N05CT-ND
Single FETs, MOSFETs RVQ040N05CT-ND
N-Channel 45V 4A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

N-Channel 45V 4A (Ta) 600mW (Ta) Surface Mount TSMT6 (SC-95)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RVQ040N05TR - 1093107-RVQ040N05TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RVQ040N05TR
1093107-RVQ040N05TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RVQ040N05TR 1093107-RVQ040N05TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1093107-RVQ040N05TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT6 (SC-95) Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 8.8nC @ 5V Max Input Capacitance: 530pF @ 10V Maximum Gate-Source Voltage: 21V Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1093107-RVQ040N05TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT6 (SC-95)
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 8.8nC @ 5V
Max Input Capacitance: 530pF @ 10V
Maximum Gate-Source Voltage: 21V
Maximum Rds On at Id,Vgs: 53 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 45V, 4A, Tsmt; Transistor Polarity Rohm - 10AC8990 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 45V, 4A, Tsmt; Transistor Polarity Rohm
10AC8990
Mosfet, N-Ch, 45V, 4A, Tsmt; Transistor Polarity Rohm 10AC8990
MOSFET, N-CH, 45V, 4A, TSMT; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 45V, 4A, TSMT; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Med Pwr, Sw MOSFET N Chan, 45V, 4A

MOSFET Med Pwr, Sw MOSFET N Chan, 45V, 4A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RVQ040N05TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RVQ040N05TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RVQ040N05TR
MOSFET N-CH 45V 4A TSMT6

MOSFET N-CH 45V 4A TSMT6

Supplier's Site
Single FETs, MOSFETs - RVQ040N05TR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RVQ040N05TR
Single FETs, MOSFETs RVQ040N05TR
MOSFET N-CH 45V 4A TSMT6

MOSFET N-CH 45V 4A TSMT6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RVQ040N05TR RVQ040N05DKR-ND 1093107-RVQ040N05TR 10AC8990 RVQ040N05TR RVQ040N05TR RVQ040N05TR
Product Name 45V 4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RVQ040N05TR Mosfet, N-Ch, 45V, 4A, Tsmt; Transistor Polarity Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0030 kS
PD 1.25 milliwatts 600 milliwatts 600 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data