Rectron Semiconductor Inc. MOSFET RM170N30DF

Description
MOSFET DFN MOSFET
Description
MOSFET DFN MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM170N30DF is an N-channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification in DC/DC converters. It is packaged in a DFN5X6-8L case and supports a continuous drain current of 170 A at 25°C, with a maximum drain-source voltage of 30 V. The device has a typical on-resistance of 1.35 mΩ at 10 V gate-source voltage and 1.8 mΩ at 4.5 V, and operates at junction temperatures up to 150°C. It is 100% UIS and ∆Vds tested, features Pb-free lead plating, and meets a thermal resistance of 1.67°C/W from junction to case. The MOSFET is rated for a single pulse avalanche energy of 890 mJ and has a total gate charge of 98 to 117 nC at 15 V gate-source voltage.

Datasheet Summary
Powered by GS/AI

The RM170N30DF is an N-channel Super Trench power MOSFET designed for high-frequency switching and synchronous rectification in DC/DC converters. It is packaged in a DFN5X6-8L case and supports a continuous drain current of 170 A at 25°C, with a maximum drain-source voltage of 30 V. The device has a typical on-resistance of 1.35 mΩ at 10 V gate-source voltage and 1.8 mΩ at 4.5 V, and operates at junction temperatures up to 150°C. It is 100% UIS and ∆Vds tested, features Pb-free lead plating, and meets a thermal resistance of 1.67°C/W from junction to case. The MOSFET is rated for a single pulse avalanche energy of 890 mJ and has a total gate charge of 98 to 117 nC at 15 V gate-source voltage.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET DFN MOSFET

MOSFET DFN MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM170N30DF
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers