P-Channel 30V 5.5A (Tc) 1.5W (Tc) Surface Mount TSMT8
P-Channel 30V 5.5A (Tc) 1.5W (Tc) Surface Mount TSMT8
P-Channel 30V 5.5A (Tc) 1.5W (Tc) Surface Mount TSMT8
MOSFET, P-CH, -30V, -5.5A, TSMT-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0193ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET P-CH 30V 5.5A TSMT8
MOSFET Pch -30V -5.5A Si MOSFET
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ7E055ATTCRDKR-ND | 10AC8930 | RQ7E055ATTCR | RQ7E055ATTCR |
| Product Name | Single FETs, MOSFETs | Mosfet, P-Ch, -30V, -5.5A, Tsmt-8; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel |