Rectron Semiconductor Inc. MOSFET RMP7N80TI

Description
MOSFET TO-220F MOSFET
Description
MOSFET TO-220F MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RMP7N80TI is an N-channel enhancement mode MOSFET in a TO-220F package, designed for high-efficiency switching applications such as switch-mode power supplies and UPS systems. It features low gate charge, fast switching, and 100% avalanche energy testing. The device has a drain-source breakdown voltage of 800 V and a continuous drain current of 7 A at 25°C. It meets the AEC-Q200 standard for automotive reliability and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The RMP7N80TI is an N-channel enhancement mode MOSFET in a TO-220F package, designed for high-efficiency switching applications such as switch-mode power supplies and UPS systems. It features low gate charge, fast switching, and 100% avalanche energy testing. The device has a drain-source breakdown voltage of 800 V and a continuous drain current of 7 A at 25°C. It meets the AEC-Q200 standard for automotive reliability and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET TO-220F MOSFET

MOSFET TO-220F MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RMP7N80TI
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

 - 6ED003L06F2XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type DSO28
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - 1727-1092-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers