RMP8N70T2 is an N-channel enhancement mode MOSFET in a TO-220 package, designed for high efficiency switch mode power supplies, electronic lamp ballasts, and UPS applications. It features low gate charge, fast switching, improved ESD and dv/dt capability, and is 100% avalanche energy tested. The device has a drain-source voltage rating of 700 V, a continuous drain current of 8 A at 25°C, and a drain-source on-state resistance of 1.4 Ω at VGS = 10 V. It complies with RoHS standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RMP8N70T2 |
| Product Name | MOSFET |