Rectron Semiconductor Inc. MOSFET RMP2N60LD-T

Description
MOSFET D-PAK MOSFET
Description
MOSFET D-PAK MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

RMP2N60LD-T is an N-channel enhancement mode MOSFET in a TO-252 package, designed for high-efficiency switching applications such as switch-mode power supplies, electronic lamp ballasts, and UPS systems. It features low gate charge, fast switching, improved ESD and dv/dt capability, and 100% avalanche energy testing. The device has a drain-source breakdown voltage of 600 V, a continuous drain current of 2 A at 25°C, and a drain-source on-resistance of 5.2 Ω at 10 V gate-source voltage. It meets AEC-Q200 qualifications and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

RMP2N60LD-T is an N-channel enhancement mode MOSFET in a TO-252 package, designed for high-efficiency switching applications such as switch-mode power supplies, electronic lamp ballasts, and UPS systems. It features low gate charge, fast switching, improved ESD and dv/dt capability, and 100% avalanche energy testing. The device has a drain-source breakdown voltage of 600 V, a continuous drain current of 2 A at 25°C, and a drain-source on-resistance of 5.2 Ω at 10 V gate-source voltage. It meets AEC-Q200 qualifications and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET D-PAK MOSFET

MOSFET D-PAK MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RMP2N60LD-T
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
7 suppliers
30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 1000 milliamps
View Details
5 suppliers