ROHM Semiconductor USA, LLC 100V 13A MOSFET Transistor RSD131P10TL

Description
MOSFET P-CH 100V 13A CPT3 Product overview: RSD131P10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD131P10TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 13A CPT3 Product overview: RSD131P10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD131P10TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 13A MOSFET Transistor
278-RSD131P10TL
100V 13A MOSFET Transistor 278-RSD131P10TL
MOSFET P-CH 100V 13A CPT3 Product overview: RSD131P10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD131P10TL can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 13A CPT3 Product overview: RSD131P10TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSD131P10TL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10TL - 1092767-RSD131P10TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10TL
1092767-RSD131P10TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10TL 1092767-RSD131P10TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092767-RSD131P10TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 850mW (Ta), 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 6.5A, 10V Alternative Parts (Cross-Reference): ZXMP10A16KTC; FQD12P10TM_F085; SFR9130TM_NL; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092767-RSD131P10TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 850mW (Ta), 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 6.5A, 10V
Alternative Parts (Cross-Reference): ZXMP10A16KTC; FQD12P10TM_F085; SFR9130TM_NL;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Trans MOSFET P-CH 100V 13A

MOSFET Trans MOSFET P-CH 100V 13A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSD131P10TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSD131P10TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSD131P10TL
MOSFET P-CH 100V 13A CPT3

MOSFET P-CH 100V 13A CPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RSD131P10TL 1092767-RSD131P10TL RSD131P10TL RSD131P10TL
Product Name 100V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSD131P10TL MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0100 kS
PD 20 milliwatts 850 to 20000 milliwatts
Unlock Full Specs
to access all available technical data