Manufacturer: Rohm Semiconductor
Win Source Part Number: 892474-RT1E050RPTR
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 30 V 5A (Ta) 1.25W (Ta) Surface Mount 8-TSST
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RT1E050
Categories: Discrete Semiconductor Products
Case / Package: 8-TSST
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RT1E050RPTRTR, RT1E050RPTRCT-ND, RT1E050RPTRDKR, RT1E050RPTRTR-ND, RT1E050RPTRDKR-ND, RT1E050RPTRCT, RT1E050RPDKR, RT1E050RPCT
P-Channel 30V 5A (Ta) 1.25W (Ta) Surface Mount 8-TSST
MOSFET P-CH 30V 5A 8TSST Product overview: RT1E050RPTR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RT1E050RPTR can be used for catalog matching and distributor lookup.
MOSFET 4V Drive Pch MOSFET Drive Pch
MOSFET P-CH 30V 5A 8TSST
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 892474-RT1E050RPTR | RT1E050RPTR-ND | 278-RT1E050RPTR | RT1E050RPTR | RT1E050RPTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1E050RPTR | Single FETs, MOSFETs | 30V 5A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | ||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; 8-TSST | 8-SMD, Flat Leads | Tape & Reel (TR) | 8-SMD, Flat Lead | |
| MOSFET Operating Mode | Enhancement |