ROHM Semiconductor USA, LLC 30V 10A MOSFET Transistor RQ3E100GNTB

Description
MOSFET N-CH 30V 10A 8HSMT Product overview: RQ3E100GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E100GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 10A 8HSMT Product overview: RQ3E100GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E100GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A MOSFET Transistor
278-RQ3E100GNTB
30V 10A MOSFET Transistor 278-RQ3E100GNTB
MOSFET N-CH 30V 10A 8HSMT Product overview: RQ3E100GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E100GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A 8HSMT Product overview: RQ3E100GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RQ3E100GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E100GNTB - 1092617-RQ3E100GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E100GNTB
1092617-RQ3E100GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E100GNTB 1092617-RQ3E100GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092617-RQ3E100GNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSMT (3.2x3) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 7.9nC @ 10V Max Input Capacitance: 420pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.7 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092617-RQ3E100GNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSMT (3.2x3)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 7.9nC @ 10V
Max Input Capacitance: 420pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.7 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E100GNTBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E100GNTBTR-ND
Single FETs, MOSFETs RQ3E100GNTBTR-ND
N-Channel 30V 10A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 10A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E100GNTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E100GNTBDKR-ND
Single FETs, MOSFETs RQ3E100GNTBDKR-ND
N-Channel 30V 10A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 10A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Single FETs, MOSFETs - RQ3E100GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RQ3E100GNTBCT-ND
Single FETs, MOSFETs RQ3E100GNTBCT-ND
N-Channel 30V 10A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

N-Channel 30V 10A (Ta) 2W (Ta), 15W (Tc) Surface Mount 8-HSMT (3.2x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RQ3E100GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RQ3E100GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RQ3E100GNTB
MOSFET N-CH 30V 10A 8HSMT

MOSFET N-CH 30V 10A 8HSMT

Supplier's Site
Mosfet, N-Ch, 30V, 21A, Hsmt-8; Transistor Polarity Rohm - 10AC8917 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 21A, Hsmt-8; Transistor Polarity Rohm
10AC8917
Mosfet, N-Ch, 30V, 21A, Hsmt-8; Transistor Polarity Rohm 10AC8917
MOSFET, N-CH, 30V, 21A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0089ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 21A, HSMT-8; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0089ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RQ3E100GNTB - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RQ3E100GNTB
Single FETs, MOSFETs RQ3E100GNTB
MOSFET N-CH 30V 10A 8HSMT

MOSFET N-CH 30V 10A 8HSMT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RQ3E100GNTB 1092617-RQ3E100GNTB RQ3E100GNTBTR-ND RQ3E100GNTB RQ3E100GNTB 10AC8917 RQ3E100GNTB
Product Name 30V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RQ3E100GNTB Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 21A, Hsmt-8; Transistor Polarity Rohm Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0080 kS
PD 15 milliwatts 2000 to 15000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data