MOSFET N-CH 45V 2.5A TSMT3 Product overview: RTR025N05TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RTR025N05TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 145307-RTR025N05TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 3.2nC @ 4.5V
Max Input Capacitance: 250pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 130 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 45V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 45V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
N-Channel 45V 2.5A (Ta) 1W (Ta) Surface Mount TSMT3
MOSFET N-CH 45V 2.5A TSMT3
MOSFET N-CH 45V 2.5A TSMT3
MOSFET Med Pwr, Sw MOSFET N Chan, 45V, 2.5A
MOSFET N-CH 45V 2.5A TSMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RTR025N05TL | 145307-RTR025N05TL | RTR025N05TLTR-ND | RTR025N05TL | 687-RTR025N05TL | RTR025N05TL | RTR025N05TL |
| Product Name | 45V 2.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTR025N05TL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 45V 2.5A TSMT3 | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||
| V(BR)DSS | 45 volts | 45 volts | 45 volts | 45 volts | |||
| PD | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |