ROHM Semiconductor USA, LLC Single FETs, MOSFETs RRH100P03GZETB

Description
MOSFET P-CH 30V 10A 8SOP
Request a Quote Datasheet
Description
MOSFET P-CH 30V 10A 8SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RRH100P03GZETBTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH100P03GZETBTR-ND
Single FETs, MOSFETs RRH100P03GZETBTR-ND
MOSFET P-CH 30V 10A 8SOP

MOSFET P-CH 30V 10A 8SOP

Buy Now Datasheet
Single FETs, MOSFETs - RRH100P03GZETBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH100P03GZETBCT-ND
Single FETs, MOSFETs RRH100P03GZETBCT-ND
P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Single FETs, MOSFETs - RRH100P03GZETBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RRH100P03GZETBDKR-ND
Single FETs, MOSFETs RRH100P03GZETBDKR-ND
P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

P-Channel 30V 10A (Ta) 650mW (Ta) Surface Mount 8-SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03GZETB - 1092662-RRH100P03GZETB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03GZETB
1092662-RRH100P03GZETB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03GZETB 1092662-RRH100P03GZETB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092662-RRH100P03GZE TB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 650mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 3600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12.6 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092662-RRH100P03GZETB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 650mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 3600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.6 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-RRH100P03GZETB
30V 10A MOSFET Transistor 278-RRH100P03GZETB
MOSFET P-CH 30V 10A 8SOP Product overview: RRH100P03GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH100P03GZETB can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 10A 8SOP Product overview: RRH100P03GZETB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RRH100P03GZETB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET Pch -30V -10A

MOSFET MOSFET Pch -30V -10A

Buy Now Datasheet
Mosfet, P-Ch, -30V, -10A, Sop-8; Transistor Polarity Rohm - 10AC8933 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -10A, Sop-8; Transistor Polarity Rohm
10AC8933
Mosfet, P-Ch, -30V, -10A, Sop-8; Transistor Polarity Rohm 10AC8933
MOSFET, P-CH, -30V, -10A, SOP-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.009ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -10A, SOP-8; Transistor Polarity:P Channel; Continuous Drain Current Id:-10A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.009ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-CH 30V 10A SOP8 - 687-RRH100P03GZETB - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 10A SOP8
687-RRH100P03GZETB
MOSFET P-CH 30V 10A SOP8 687-RRH100P03GZETB
MOSFET P-CH 30V 10A SOP8

MOSFET P-CH 30V 10A SOP8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RRH100P03GZETB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RRH100P03GZETB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RRH100P03GZETB
MOSFET P-CH 30V 10A 8SOP

MOSFET P-CH 30V 10A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RRH100P03GZETBTR-ND 1092662-RRH100P03GZETB 278-RRH100P03GZETB RRH100P03GZETB 10AC8933 687-RRH100P03GZETB RRH100P03GZETB
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RRH100P03GZETB 30V 10A MOSFET Transistor MOSFET Mosfet, P-Ch, -30V, -10A, Sop-8; Transistor Polarity Rohm MOSFET P-CH 30V 10A SOP8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP Tape & Reel (TR) TO-3 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts -30 volts
PD 650 milliwatts 2 milliwatts 650 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
60V 240A MOSFET Transistor - 278-AUIRFS3006-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 375000 milliwatts
View Details
7 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details