P-Channel 12V 4.5A (Ta) 650mW (Ta) Surface Mount 8-TSST
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092851-RT1A045APTCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 650mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4200pF @ 6V
Maximum Gate-Source Voltage: -8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 4.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 12V 4.5A 8TSST
MOSFET 1.5V Drive Pch Si MOSFET
MOSFET P-CH 12V 4.5A TSST8
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RT1A045APTCRTR-ND | 1092851-RT1A045APTCR | RT1A045APTCR | RT1A045APTCR | 687-RT1A045APTCR |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A045APTCR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET P-CH 12V 4.5A TSST8 |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | 8-SMD, Flat Leads | SOT3; 8-TSST | 8-SMD, Flat Lead | ||
| V(BR)DSS | 12 volts | 12 volts | |||
| PD | 650 milliwatts | 650 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |