Rectron Semiconductor Inc. MOSFET RM2004NE

Description
MOSFET SOT-23-6L MOSFET
Description
MOSFET SOT-23-6L MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The RM2004NE is an N-channel enhancement mode power MOSFET designed for load switching and PWM applications. It is packaged in an SOT23-6L surface mount format with a maximum drain-source voltage of 20V and continuous drain current of 6A. The device exhibits a typical on-state resistance of 24mΩ at 4.5V gate voltage and 30mΩ at 2.5V gate voltage. It features a 2000V ESD rating, operates from -55°C to 150°C, and has a thermal resistance of 100°C/W. The gate threshold voltage ranges from 0.45V to 1.0V, and total gate charge is 8nC at 10V. The part is lead-free and compliant with REACH.

Datasheet Summary
Powered by GS/AI

The RM2004NE is an N-channel enhancement mode power MOSFET designed for load switching and PWM applications. It is packaged in an SOT23-6L surface mount format with a maximum drain-source voltage of 20V and continuous drain current of 6A. The device exhibits a typical on-state resistance of 24mΩ at 4.5V gate voltage and 30mΩ at 2.5V gate voltage. It features a 2000V ESD rating, operates from -55°C to 150°C, and has a thermal resistance of 100°C/W. The gate threshold voltage ranges from 0.45V to 1.0V, and total gate charge is 8nC at 10V. The part is lead-free and compliant with REACH.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET
RM2004NE
MOSFET RM2004NE
MOSFET SOT-23-6L MOSFET

MOSFET SOT-23-6L MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RM2004NE
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697462 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Soic
Number of units in IC 2
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910017SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers