Manufacturer: Rohm Semiconductor
Win Source Part Number: 027419-RJP020N06T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 10nC @ 4V
Max Input Capacitance: 160pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 240 mOhm @ 2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 2A MPT3 Product overview: RJP020N06T100 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJP020N06T100 can be used for catalog matching and distributor lookup.
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3
MOSFET,N CHANNEL,60V,2A,SOT-8
MOSFET N-CH 60V 2A MPT3
MOSFET N-CH 60V 2A MPT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 027419-RJP020N06T100 | 278-RJP020N06T100 | RJP020N06T100TR-ND | 84R7502 | RJP020N06T100 | RJP020N06T100 | RJP020N06T100 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJP020N06T100 | 60V 2A MOSFET Transistor | Single FETs, MOSFETs | Mosfet,n Channel,60V,2A,sot-89; Channel Type Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 60 volts | 60 volts | |||||
| PD | 500 milliwatts | 2 milliwatts | 500 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; SOT89; MPT3 | Tape & Reel (TR) | TO-243AA | TO-3; SOT89 | Surface Mount | TO-243AA |