MOSFET P-CH 30V 1.5A TSMT3 Product overview: RSR015P03TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSR015P03TL can be used for catalog matching and distributor lookup.
P-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TSMT3
P-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TSMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027525-RSR015P03TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Case / Package: TSMT3
Dimension: SC-96
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Max Gate Charge: 2.6nC @ 5V
Max Input Capacitance: 190pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 235 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 1.5A TSMT3
MOSFET P-CH 30V 1.5A TSMT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RSR015P03TL | RSR015P03TLTR-ND | 027525-RSR015P03TL | RSR015P03TL | RSR015P03TL | RSR015P03TL |
| Product Name | 30V 1.5A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSR015P03TL | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| PD | 1 milliwatts | 1000 milliwatts | 1000 milliwatts | |||
| Package Type | Tape & Reel (TR) | SC-96 | SOT3; TSMT3 | SC-96 | SC-96 |