MOSFET P-CH 30V 3.5A TSMT6 Product overview: RSQ035P03TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSQ035P03TR can be used for catalog matching and distributor lookup.
P-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
P-Channel 30V 3.5A (Ta) 1.25W (Ta) Surface Mount TSMT6 (SC-95)
MOSFET P-CH 30V 3.5A TSMT6
MOSFET P-CH 30V 3.5A TSMT6
MOSFET P-CH 30V 3.5A TSMT6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-RSQ035P03TR | RSQ035P03TR-ND | 687-RSQ035P03TR | RSQ035P03TR | RSQ035P03TR | RSQ035P03TR |
| Product Name | 30V 3.5A MOSFET Transistor | Single FETs, MOSFETs | MOSFET P-CH 30V 3.5A TSMT6 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 1.25 milliwatts | 1250 milliwatts | 1250 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |