ROHM Semiconductor USA, LLC 30V 28A MOSFET Transistor RS1E280GNTB

Description
MOSFET N-CH 30V 28A 8HSOP Product overview: RS1E280GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E280GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 28A 8HSOP Product overview: RS1E280GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E280GNTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 28A MOSFET Transistor
278-RS1E280GNTB
30V 28A MOSFET Transistor 278-RS1E280GNTB
MOSFET N-CH 30V 28A 8HSOP Product overview: RS1E280GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E280GNTB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 28A 8HSOP Product overview: RS1E280GNTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RS1E280GNTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E280GNTB - 1092693-RS1E280GNTB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E280GNTB
1092693-RS1E280GNTB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E280GNTB 1092693-RS1E280GNTB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092693-RS1E280GNTB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-HSOP Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 28A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 2300pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.6 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092693-RS1E280GNTB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-HSOP
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 28A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 2300pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.6 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - RS1E280GNTBCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RS1E280GNTBCT-ND
Single FETs, MOSFETs RS1E280GNTBCT-ND
N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS1E280GNCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS1E280GNCT-ND
Single FETs, MOSFETs 846-RS1E280GNCT-ND
N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS1E280GNTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS1E280GNTR-ND
Single FETs, MOSFETs 846-RS1E280GNTR-ND
N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

Buy Now Datasheet
Single FETs, MOSFETs - 846-RS1E280GNDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RS1E280GNDKR-ND
Single FETs, MOSFETs 846-RS1E280GNDKR-ND
N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

N-Channel 30V 28A (Ta) 3W (Ta), 31W (Tc) Surface Mount 8-HSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RS1E280GNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RS1E280GNTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RS1E280GNTB
MOSFET N-CH 30V 28A 8HSOP

MOSFET N-CH 30V 28A 8HSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4.5V Drive Nch MOSFET

MOSFET 4.5V Drive Nch MOSFET

Buy Now Datasheet
MOSFET N-CH 30V 28A 8-HSOP - 687-RS1E280GNTB - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 28A 8-HSOP
687-RS1E280GNTB
MOSFET N-CH 30V 28A 8-HSOP 687-RS1E280GNTB
MOSFET N-CH 30V 28A 8-HSOP

MOSFET N-CH 30V 28A 8-HSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RS1E280GNTB 1092693-RS1E280GNTB RS1E280GNTBCT-ND RS1E280GNTB RS1E280GNTB 687-RS1E280GNTB
Product Name 30V 28A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RS1E280GNTB Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 30V 28A 8-HSOP
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0290 kS
PD 31 milliwatts 3000 to 31000 milliwatts 3000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data