ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03T316 RSC002P03T316

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092760-RSC002P03T31 6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 30pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092760-RSC002P03T31 6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 30pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03T316 - 1092760-RSC002P03T316 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03T316
1092760-RSC002P03T316
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03T316 1092760-RSC002P03T316
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092760-RSC002P03T31 6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SST3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 30pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 250mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092760-RSC002P03T316
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SST3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 30pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 250mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - RSC002P03T316CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSC002P03T316CT-ND
Single FETs, MOSFETs RSC002P03T316CT-ND
P-Channel 30V 250mA (Ta) 200mW (Ta) Surface Mount SST3

P-Channel 30V 250mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - RSC002P03T316DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSC002P03T316DKR-ND
Single FETs, MOSFETs RSC002P03T316DKR-ND
P-Channel 30V 250mA (Ta) 200mW (Ta) Surface Mount SST3

P-Channel 30V 250mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Single FETs, MOSFETs - RSC002P03T316TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSC002P03T316TR-ND
Single FETs, MOSFETs RSC002P03T316TR-ND
P-Channel 30V 250mA (Ta) 200mW (Ta) Surface Mount SST3

P-Channel 30V 250mA (Ta) 200mW (Ta) Surface Mount SST3

Buy Now Datasheet
Singapore, Singapore
30V 250MA MOSFET Transistor
278-RSC002P03T316
30V 250MA MOSFET Transistor 278-RSC002P03T316
MOSFET P-CH 30V 250MA SST3 Product overview: RSC002P03T316 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSC002P03T316 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 250MA SST3 Product overview: RSC002P03T316 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSC002P03T316 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RSC002P03T316 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RSC002P03T316
Single FETs, MOSFETs RSC002P03T316
MOSFET P-CH 30V 250MA SST3

MOSFET P-CH 30V 250MA SST3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch -30V -250mA SOT-23

MOSFET Pch -30V -250mA SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSC002P03T316 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSC002P03T316
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSC002P03T316
MOSFET P-CH 30V 250MA SST3

MOSFET P-CH 30V 250MA SST3

Supplier's Site
Mosfet, P-Ch, -30V, -0.25A, Sot-23; Transistor Polarity Rohm - 10AC8942 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -0.25A, Sot-23; Transistor Polarity Rohm
10AC8942
Mosfet, P-Ch, -30V, -0.25A, Sot-23; Transistor Polarity Rohm 10AC8942
MOSFET, P-CH, -30V, -0.25A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-250mA; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.9ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -0.25A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-250mA; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.9ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092760-RSC002P03T316 RSC002P03T316CT-ND 278-RSC002P03T316 RSC002P03T316 RSC002P03T316 RSC002P03T316 10AC8942
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSC002P03T316 Single FETs, MOSFETs 30V 250MA MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -0.25A, Sot-23; Transistor Polarity Rohm
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; SOT23; SST3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Unlock Full Specs
to access all available technical data