ROHM Semiconductor USA, LLC 45V 7A MOSFET Transistor RSH070P05TB1

Description
MOSFET P-CH 45V 7A 8SOP Product overview: RSH070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSH070P05TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 45V 7A 8SOP Product overview: RSH070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSH070P05TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 7A MOSFET Transistor
278-RSH070P05TB1
45V 7A MOSFET Transistor 278-RSH070P05TB1
MOSFET P-CH 45V 7A 8SOP Product overview: RSH070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSH070P05TB1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 7A 8SOP Product overview: RSH070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSH070P05TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH070P05TB1 - 1092786-RSH070P05TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH070P05TB1
1092786-RSH070P05TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH070P05TB1 1092786-RSH070P05TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092786-RSH070P05TB1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 47.6nC @ 5V Max Input Capacitance: 4100pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092786-RSH070P05TB1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 47.6nC @ 5V
Max Input Capacitance: 4100pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSH070P05TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSH070P05TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSH070P05TB1
MOSFET P-CH 45V 7A 8SOP

MOSFET P-CH 45V 7A 8SOP

Supplier's Site
Mosfet, P-Ch, 45V, 7A, 150Deg C, 2W Rohs Compliant Rohm - 29AK5169 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 45V, 7A, 150Deg C, 2W Rohs Compliant Rohm
29AK5169
Mosfet, P-Ch, 45V, 7A, 150Deg C, 2W Rohs Compliant Rohm 29AK5169
MOSFET, P-CH, 45V, 7A, 150DEG C, 2W ROHS COMPLIANT: YES

MOSFET, P-CH, 45V, 7A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pch -45V -7A MOSFET

MOSFET Pch -45V -7A MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - RSH070P05TB1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RSH070P05TB1
Single FETs, MOSFETs RSH070P05TB1
MOSFET P-CH 45V 7A 8SOP

MOSFET P-CH 45V 7A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RSH070P05TB1 1092786-RSH070P05TB1 RSH070P05TB1 29AK5169 RSH070P05TB1 RSH070P05TB1
Product Name 45V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSH070P05TB1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 45V, 7A, 150Deg C, 2W Rohs Compliant Rohm MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 45 volts 45 volts 45 volts
Transconductance 0.0100 kS
PD 2 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data