P-Channel 30V 1.5A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 30V 1.5A (Ta) 700mW (Ta) Surface Mount TSMT3
P-Channel 30V 1.5A (Ta) 700mW (Ta) Surface Mount TSMT3
MOSFET, P-CH, -1.5A, -30V, SOT-346T; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.115ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes
MOSFET P-CH 30V 1.5A TSMT3
MOSFET PCH -30V -1.5A SMALL SIGNAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RQ5E015RPTLTR-ND | 82AC3053 | RQ5E015RPTL | RQ5E015RPTL |
| Product Name | Single FETs, MOSFETs | Mosfet, P-Ch, -1.5A, -30V, Sot-346T; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel |